EN
  • EN
  • DE

ADA4891-1WARJZ-R7

Part No ADA4891-1WARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADA4891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4891-1WARJZ-R7TR, ADA4891-1WARJZ-R7-ND, ADA4891-1WARJZ-R7CT, ADA4891-1WARJZ-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859885-ADA4891-1WARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4891-1WARJZ-R7 CAD Model

Description

Analog Devices ADA4891-1WARJZ-R7 Operational Amplifier

The ADA4891-1WARJZ-R7 from Analog Devices Inc. is a high-performance, single-supply operational amplifier that combines low noise, low power consumption, and high speed to provide an efficient solution for a wide range of applications. This operational amplifier is well-suited for battery-powered devices, medical instruments, and portable consumer electronics due to its optimized balance of features.

Key Features

  • Supply Voltage: The device operates from a single supply voltage ranging from 3 V to 10 V, making it versatile for various circuit designs.
  • Low Power Consumption: With its low power requirements, the ADA4891-1WARJZ-R7 is ideal for power-sensitive applications, ensuring extended battery life and reduced thermal issues.
  • High Speed: Boasting a slew rate of 30 V/μs and a gain bandwidth product of 50 MHz, this op-amp can handle high-speed signal processing tasks with ease.
  • Low Noise Performance: Its low voltage noise density of 8 nV/√Hz at 1 kHz ensures high-fidelity signal amplification, which is critical for precision applications.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum possible dynamic range, which is especially beneficial when operating with low supply voltages.
  • Stability: The ADA4891-1WARJZ-R7 is unity-gain stable, allowing for a wide range of feedback network configurations without the risk of oscillation.

Applications

  • Portable and battery-powered devices
  • Medical instrumentation
  • Data acquisition systems
  • Audio and video signal processing
  • Active filters and buffers
  • Driver for A/D converters

Packaging and Quality

The ADA4891-1WARJZ-R7 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. As a product of Analog Devices Inc., a leader in high-performance analog technology, this operational amplifier is manufactured to the highest quality standards, ensuring reliability and performance consistency across various environmental conditions.

With its combination of low power, low noise, and high speed, the ADA4891-1WARJZ-R7 operational amplifier represents a robust solution for designers looking to optimize their signal processing applications without compromising on power efficiency or performance.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2846 $50.2612
47+ $2.1400 $100.5800
73+ $2.0677 $150.9421
104+ $1.9232 $200.0128
136+ $1.8509 $251.7224
169+ $1.7786 $300.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,126 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess