EN
  • EN
  • DE

SMBJ26CAQ-13-F

Part No SMBJ26CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 42.1V
Current - Peak Pulse (10/1000µs) 14.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ26
Other Names SMBJ26CAQ-13-FDICT,SMBJ26CAQ-13-FDIDKR,SMBJ26CAQ-13-FDITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301009-SMBJ26CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ26CAQ-13-F CAD Model

Description

Product Overview: SMBJ26CAQ-13-F from Diodes Incorporated

The SMBJ26CAQ-13-F is a high-quality transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide reliable circuit protection in a variety of applications. This robust component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes, ensuring the longevity and stable operation of your electronic devices.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 26 volts, which makes it suitable for protecting circuits with a nominal working voltage of 26V.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600 Watts for a 10/1000μs waveform, providing a high degree of protection against surge events.
  • Bi-Directional Clamping: As a bi-directional TVS, the SMBJ26CAQ-13-F can clamp both positive and negative voltage transients, making it versatile for use in AC circuits or where the polarity of the transient is unpredictable.
  • Low Incremental Surge Resistance: The device exhibits low incremental surge resistance, ensuring minimal voltage drop during a surge event and thus better protection for the connected load.
  • Fast Response Time: With its fast response time to transient events, this TVS diode quickly clamps the overvoltage, protecting sensitive components without delay.
  • DO-214AA Package: It comes in a surface-mount DO-214AA (SMB) package, which is compact and suitable for automated assembly processes, saving time and cost in manufacturing.

Applications

The SMBJ26CAQ-13-F is ideal for a variety of applications where transient voltage protection is critical. This includes:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial controllers
  • Consumer electronics

With its combination of features, the SMBJ26CAQ-13-F from Diodes Incorporated is an essential component for designers and engineers looking to enhance the durability and reliability of their electronic systems. Its robust design and high-performance characteristics ensure that your products are well-protected against the damaging effects of voltage transients.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2779 $50.0220
440+ $0.2280 $100.3200
680+ $0.2209 $150.2120
940+ $0.2138 $200.9720
1,215+ $0.2066 $251.0190
1,620+ $0.1853 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess