Analog Devices Inc. SSM2317-001CBZ-R7 Overview
The SSM2317-001CBZ-R7 is a state-of-the-art audio amplifier from the renowned manufacturer Analog Devices Inc. Designed to deliver high-quality sound, this amplifier is a perfect solution for a wide range of audio applications. Its compact size and high-efficiency output make it an ideal choice for portable and space-constrained audio systems.
Key Features
- Class-D Amplifier: The SSM2317-001CBZ-R7 utilizes Class-D architecture, which ensures high efficiency and low heat dissipation, making it suitable for battery-powered devices.
- Output Power: It can deliver 2.5W into a 4Ω load and 1.7W into an 8Ω load, providing ample power for a variety of speakers and applications.
- Single-Supply Operation: This amplifier operates from a single 2.5V to 5.5V supply, which simplifies power management in portable devices.
- Integrated Features: It includes an integrated click-and-pop suppression feature that minimizes noise typically heard during power on and off transitions.
- High-Quality Audio: The SSM2317-001CBZ-R7 is designed to produce low distortion and high-quality audio output, ensuring excellent sound reproduction.
Applications
The versatility of the SSM2317-001CBZ-R7 makes it suitable for a broad range of applications, including:
- Mobile Phones and Tablets
- Portable Media Players
- Wireless Speakers
- Portable Gaming Devices
- Notebook and Ultrabook Computers
Package and Reliability
The product is available in a compact 9-ball, 1.5mm x 1.5mm Wafer Level Chip Scale Package (WLCSP), which is ideal for applications where space is at a premium. Analog Devices Inc. is known for its commitment to quality, and the SSM2317-001CBZ-R7 is no exception. It is designed to meet high reliability standards, ensuring stable performance over its operational lifespan.
Conclusion
The SSM2317-001CBZ-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and compact design. Whether it's for personal or professional use, this audio amplifier is engineered to provide a superior auditory experience in a variety of products. With its robust feature set and reliable performance, the SSM2317-001CBZ-R7 is a prime choice for designers looking to enhance audio quality in their applications.