EN
  • EN
  • DE

XC7Z007S-2CLG400E

Part No XC7Z007S-2CLG400E
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 766MHZ 400BGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 766MHz 400-CSPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 766MHz
Primary Attributes Artix™-7 FPGA, 23K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Number of I/O 100
Base Product Number XC7Z007
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2013
Standard Package 90
Win Source Part Number 1323211-XC7Z007S-2CLG400E
Ultra Librarian 3D Model Ultra Librarian XC7Z007S-2CLG400E CAD Model

Description

The AMD Xilinx XC7Z007S-2CLG400E is a system on chip (SoC) integrated circuit designed for embedded applications.

  • Processor: Single ARM Cortex-A9 MPCore
  • Processor Speed: 766MHz
  • Package: 400-CSPBGA (17x17)
  • RAM: 256KB
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Data Transfer: DMA
  • FPGA: Artix-7 FPGA with 23K logic cells
  • Operating Temperature: 0°C to 100°C (TJ)
  • ROHS3 Compliance: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Lowest to $25.2714
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6056 $70.8168
6+ $19.3687 $116.2122
8+ $18.7634 $150.1072
12+ $18.1582 $217.8984
15+ $17.5529 $263.2935
20+ $15.7371 $314.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,096 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess