EN
  • EN
  • DE
  • IT

AS1710A-ASCT

Part No AS1710A-ASCT
Manufacturer ams
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AS1710A-ASCTCT, AS1710A-ASCT-ND, AS1710A-ASCTTR, 176920015, AS1710A-ASCTDKR, AS1710AASCT, 176920013
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861855-AS1710A-ASCT
Ultra Librarian 3D Model Ultra Librarian AS1710A-ASCT CAD Model

Description

The AS1710A-ASCT is a zero-drift operational amplifier (op-amp) from ams (Austria Microsystems). This amplifier is designed for high-precision applications where minimal offset voltage and drift are critical. The zero-drift architecture continuously corrects for offset voltage errors, resulting in exceptional accuracy and stability over time and temperature.

Applications

  • Precision Instrumentation: Used in data acquisition systems, sensor amplifiers, and other precision measurement circuits.
  • Medical Devices: Employed in ECG monitors, blood pressure sensors, and other medical instrumentation requiring high accuracy.
  • Industrial Control: Used in process control systems, weight scales, and other industrial applications requiring precise signal conditioning.
  • Automotive Electronics: Employed in automotive sensors, engine control units (ECUs), and other automotive applications.
  • Aerospace Applications: Suitable for aerospace instrumentation and control systems where high reliability and accuracy are essential.

Features

  • Zero-Drift Architecture: Continuously corrects for offset voltage errors, minimizing drift over time and temperature.
  • Low Offset Voltage: Provides a very low initial offset voltage for high accuracy.
  • Low Noise: Offers low input voltage noise for improved signal-to-noise ratio.
  • High Open-Loop Gain: Provides high open-loop gain for precise amplification.
  • Rail-to-Rail Input and Output: Allows for input and output signals to swing close to the supply rails.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range for versatile applications.

Benefits

  • High Accuracy: Zero-drift architecture ensures exceptional accuracy and stability.
  • Improved System Performance: Low noise and high gain improve signal quality.
  • Reduced Calibration Requirements: Minimal offset voltage and drift reduce the need for frequent calibration.
  • Simplified Circuit Design: Rail-to-rail input and output simplify circuit design.
  • Versatile Applications: Wide supply voltage range and robust performance make it suitable for diverse applications.

Additional Details

The AS1710A-ASCT typically operates from a single or dual supply voltage and is available in a compact package. Detailed electrical characteristics, performance graphs, and application notes are available in the product datasheet. Proper decoupling and layout techniques are recommended to minimize noise and optimize performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4036 $119.3060
130+ $1.3598 $176.7740
180+ $1.3159 $236.8620
230+ $1.2720 $292.5600
305+ $1.1404 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess