EN
  • EN
  • DE

SY88913VKC

Part No SY88913VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88913
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260382-SY88913VKC
Ultra Librarian 3D Model Ultra Librarian SY88913VKC CAD Model

Description

Microchip Technology's SY88913VKC Product Overview

The SY88913VKC from Microchip Technology is a high-performance, low-power consumption post-amplifier designed for use in fiber-optic receivers. This device is part of Microchip's extensive portfolio of semiconductor solutions that cater to a wide range of applications, from industrial to telecommunications.

The SY88913VKC is optimized for 3.3V power supply operations, making it an ideal choice for systems where power efficiency is crucial. Its main function is to amplify the small signals received from a photodiode and convert them into logic-level outputs that can be easily processed by downstream electronics. This post-amplifier boasts a high bandwidth, which enables it to support various data rates, making it versatile for different communication standards.

One of the key features of the SY88913VKC is its burst-mode signal detect output, which allows for quick response times in applications such as passive optical networks (PON). Additionally, the device includes a loss-of-signal (LOS) feature that provides a TTL logic-level output when the input signal falls below a specified power threshold, ensuring reliable system performance.

The SY88913VKC also features programmable decision threshold adjustment and programmable output amplitude, which give designers flexibility in optimizing the performance for their specific application needs. Its integrated features reduce the need for external components, thus simplifying design and saving board space.

Encased in a compact 10-pin MSOP (Mini Small Outline Package), the SY88913VKC is designed for easy integration into a variety of optical networking equipment, such as SONET/SDH, Ethernet, and Fibre Channel systems. The device's robust design ensures it can operate over a wide temperature range, making it suitable for demanding environments.

In summary, the SY88913VKC from Microchip Technology is a versatile, high-performance post-amplifier that offers a blend of power efficiency, high bandwidth, and integrated features to streamline your fiber-optic communication designs. With its ability to handle various data rates and its robust operational characteristics, this device is a strong candidate for your next high-speed optical networking project.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess