EN
  • EN
  • DE

MC100EL12DTR2

Part No MC100EL12DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5.0 V ECL Low Impedance Driver | IC BUFFER DVR ECL NON-INV 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100EL12
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1216611-MC100EL12DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL12DTR2 CAD Model

Description

The ON Semiconductor MC100EL12DTR2 is a high-performance ECL differential receiver that is designed to offer optimal solutions for digital communication and signal processing applications. This device is part of ON Semiconductor's 100EL series, which is renowned for its high-speed and low-power consumption characteristics.

Key Features

  • High-Speed Performance: The MC100EL12DTR2 operates with a propagation delay of typically 1.3 ns, making it suitable for high-frequency applications where timing is critical.
  • Differential Design: The differential receiver inputs provide improved noise immunity and allow for the reception of low-level differential signals, which is essential for maintaining signal integrity in noisy environments.
  • Power Efficiency: With a typical power supply current of only 23 mA, the device is optimized for low power consumption while maintaining high-speed operation.
  • PECL Mode Operation: The receiver is designed to be used in Positive Emitter Coupled Logic (PECL) mode, ensuring compatibility with standard PECL operating levels and providing a seamless interface with other PECL devices.
  • Temperature Range: The MC100EL12DTR2 is operational over the full industrial temperature range of -40°C to +85°C, assuring reliable performance in a wide range of environmental conditions.

Applications

The device is ideally suited for applications that require high-speed data reception and processing, such as:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Package and Quality

The MC100EL12DTR2 comes in a TSSOP-8 (Thin Shrink Small Outline Package) that offers a compact footprint and is suitable for surface-mount technology (SMT), facilitating easy integration into a variety of circuit board designs. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards for performance and reliability.

With its combination of speed, efficiency, and robustness, the ON Semiconductor MC100EL12DTR2 differential receiver is an excellent choice for designers looking to enhance their digital communication systems and signal processing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess