EN
  • EN
  • DE

MC14538BDTR2G

Part No MC14538BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Precision Retriggerable/Resettable Monostable Multivibrator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95ns
Current - Output High, Low 8.8mA, 8.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1217873-MC14538BDTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14538
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC14538BDTR2G CAD Model

Description

ON Semiconductor MC14538BDTR2G Dual Precision Retriggerable/Resettable Monostable Multivibrator

The ON Semiconductor MC14538BDTR2G is a versatile and high-performance dual monostable multivibrator, also known as a one-shot pulse generator. This integrated circuit (IC) is designed for precision timing applications in a wide range of digital systems. It offers retriggerable and resettable functions, making it an ideal choice for timing, delay, and pulse generation tasks.

Key Features

  • Retriggerable/Resettable Capability: This feature allows for the generation of output pulses in response to each input pulse when retriggered, or it can be reset to its initial state at any time.
  • Wide Operating Voltage Range: The MC14538BDTR2G operates from a 3 V to 18 V supply voltage, making it suitable for various logic levels and power supplies.
  • Dual Precision Timing: With two monostable multivibrators in one package, it offers precise control over timing operations, allowing for the implementation of complex timing sequences.
  • High Output Current: Capable of sourcing or sinking up to 50 mA, this IC can directly drive load devices.
  • Separate Reset Inputs: Each multivibrator has a separate reset input for added control and flexibility in timing designs.
  • Output Pulse Width Range: The pulse width is determined by external timing components (resistor and capacitor), providing a wide range of adjustable timing from nanoseconds to seconds.
  • Temperature Stability: The output pulse width is stable over the entire temperature range, ensuring reliable operation under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The device is available in a TSSOP-16 package, adhering to environmental regulations and reducing the environmental impact.

Applications

The MC14538BDTR2G is suitable for a multitude of applications that require precise timing solutions, including:

  • Timing delays
  • Pulse shaping
  • Missing pulse detection
  • Sequential timing
  • Enabling or disabling functions
  • Frequency division
  • Industrial controls

In conclusion, the ON Semiconductor MC14538BDTR2G offers high precision, stability, and versatility for designers looking to implement reliable timing functions in their digital systems. Its dual-channel configuration and robust feature set make it a powerful component for a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $4.6132
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3598 $50.3720
340+ $0.2952 $100.3680
525+ $0.2860 $150.1500
725+ $0.2767 $200.6075
935+ $0.2675 $250.1125
1,255+ $0.2399 $301.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,534 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess