The NVT2008BQ is a versatile, bidirectional voltage-level translator from NXP Semiconductors, designed to ensure seamless communication between devices operating at different voltage levels. This product is an essential component for mixed-voltage systems, where interfacing between low-voltage and high-voltage circuits is necessary. Its primary application is in the mobile, computing, and consumer electronics sectors, where it facilitates the integration of peripherals with various voltage requirements.
Key Features
- Interface Compatibility: The NVT2008BQ supports bidirectional voltage translation between 1.0V and 3.6V on the A side and 1.8V to 5.5V on the B side, making it highly adaptable to different logic levels.
- Channel Configuration: It comes with 8-bit configurable direction channels, allowing for flexible data flow management in complex multi-voltage systems.
- High-Speed Data Transfer: Capable of supporting data rates up to 100 Mbps, the NVT2008BQ is suitable for high-speed applications.
- Power-Off Protection: The device provides power-off protection on the I/O ports, ensuring the integrity of the data and the connected devices when power is removed.
- ESD Protection: It includes Electrostatic Discharge (ESD) protection exceeding JESD 22, safeguarding the device from voltage spikes and static electricity.
Applications
The NVT2008BQ is ideal for a wide range of applications, including:
- Mobile Devices
- Notebooks, Desktops, and Servers
- Consumer Electronics
- Data Communication Systems
- Embedded Systems
Product Specifications
Parameter
Value
V<sub>CCA Range
1.0V to 3.6V
V<sub>CCB Range
1.8V to 5.5V
Data Rate
Up to 100 Mbps
Operating Temperature
-40°C to +85°C
Package
DHVQFN20
Overall, the NVT2008BQ is a robust and reliable choice for designers looking to bridge the gap between different voltage domains, ensuring compatibility and communication in multi-voltage environments.