EN
  • EN
  • DE

MC10170L

Part No MC10170L
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description PARITY GENERATOR/CHECKER, 9-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10170
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883234-MC10170L
Ultra Librarian 3D Model Ultra Librarian MC10170L CAD Model

Description

The MC10170L from ON Semiconductor is a quintessential component in the realm of digital logic circuits. This versatile device is designed to cater to a broad spectrum of applications, ranging from complex computing systems to consumer electronics. The product is particularly renowned for its reliability and performance in high-speed operations.

Key Features

  • High-Speed Performance: The MC10170L is engineered to deliver exceptional speed, making it suitable for applications that require rapid data processing and timing operations.
  • Durable Design: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MC10170L is built to withstand the rigors of continuous operation in a variety of environmental conditions.
  • Versatility: With its ECL (Emitter Coupled Logic) technology, the MC10170L provides a high degree of flexibility, allowing it to be used in a wide range of circuit designs.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10170L is designed to be energy-efficient, minimizing power consumption in your electronic designs.

Applications

The MC10170L is adept at serving multiple functions in the electronic landscape. Its primary applications include:

  • High-speed computing systems
  • Telecommunications equipment
  • Instrumentation and measurement devices
  • Automotive electronics
  • Complex data processing units

Technical Specifications

The MC10170L comes with a set of technical specifications that ensure its suitability for a diverse array of applications:

  • Logic Type: Emitter Coupled Logic (ECL)
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: PDIP-16
  • Mounting Type: Through Hole

In conclusion, the MC10170L from ON Semiconductor is a high-quality, high-speed logic component that offers both versatility and efficiency for designers and engineers. Its robust construction and low power consumption make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0901 $58.7119
46+ $2.5355 $116.6330
71+ $2.4562 $174.3902
98+ $2.3770 $232.9460
126+ $2.2978 $289.5228
169+ $2.0601 $348.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess