EN
  • EN
  • DE

SY100E193JZ TR

Part No SY100E193JZ TR
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GENERATOR 8-BIT 28PLCC  /  Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E193
Other Names SY100E193JZ TR,SY100E193JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257173-SY100E193JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E193JZ TR CAD Model

Description

The SY100E193JZ TR is a high-performance, precision delay line integrated circuit from Microchip Technology, specifically designed to meet the rigorous demands of high-speed data communication systems. This product is an essential component for applications requiring precise timing adjustments and signal synchronization.

Key Features

  • Adjustable Delay: The SY100E193JZ TR offers a finely adjustable delay range, allowing for precise timing alignments and phase adjustments in critical applications.
  • High-Speed Operation: Engineered for high-speed performance, this delay line is capable of functioning at the elevated frequencies required by modern digital communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with minimal power consumption, making it suitable for power-sensitive designs.
  • Versatile Voltage Range: It operates over a wide voltage range, providing flexibility in various system voltage levels and ensuring compatibility with a broad range of other components.
  • Compact Packaging: The SY100E193JZ TR comes in a compact package, saving valuable board space and allowing for efficient layout designs in densely packed electronic systems.

Applications

This precision delay line is ideal for a variety of applications, including:

  • High-speed data communications
  • Signal processing
  • Automated test equipment
  • Network synchronization
  • Pulse shaping and timing adjustment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100E193JZ TR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding environments. Whether used in commercial or industrial applications, this product is designed to provide reliable operation over its intended lifespan.

As part of Microchip Technology's extensive product portfolio, the SY100E193JZ TR represents the company's dedication to innovation and excellence in the field of high-speed electronic components. For designers and engineers seeking a dependable and precise delay line solution, the SY100E193JZ TR is an outstanding choice.

You May Also Be Interested in

ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATOR/
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess