EN
  • EN
  • DE

NIS5131E2

Part No NIS5131E2
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer ON Semiconductor
Win Source Part Number 334211-NIS5131E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5131E2 CAD Model

Description

The ON Semiconductor NIS5131E2 is a high-performance, integrated electronic fuse designed to provide overcurrent protection for sensitive electronics. This advanced protection device is a part of ON Semiconductor's extensive portfolio of circuit protection solutions, engineered to safeguard systems against damage due to overcurrent events, which can result from short circuits, overloads, or other unexpected conditions.

Key Features

  • Current Limiting: The NIS5131E2 offers precise current limiting capabilities, ensuring that the current passing through the fuse does not exceed a safe threshold, thus protecting downstream components from potential harm.
  • Thermal Shutdown: With an integrated thermal shutdown feature, this electronic fuse is designed to automatically disconnect the load in the event of excessive temperature rise, preventing thermal runaway and enhancing system reliability.
  • Auto-Retry Function: After a fault condition has been removed, the device automatically attempts to reset itself, providing a seamless return to normal operation without the need for manual intervention.
  • Reverse Current Blocking: The NIS5131E2 is equipped with a reverse current blocking feature, which prevents current from flowing backward through the device, an essential attribute for battery-powered applications.

Applications

The NIS5131E2 is versatile in its applications and is ideal for use in a variety of sectors, including but not limited to:

  • Consumer electronics such as laptops, desktops, and gaming consoles
  • Industrial systems where reliable overcurrent protection is critical
  • Telecommunication infrastructure to protect against power surges
  • Automotive electronics, ensuring the safety and reliability of vehicle systems

Technical Specifications

ON Semiconductor's NIS5131E2 is characterized by its robust design and technical specifications that meet the stringent requirements of modern electronic systems. Some of its key specifications include:

  • Operating Voltage Range: 5.5V to 18V
  • Current Limit Accuracy: ±10%
  • High Surge Capability
  • Low Quiescent Current
  • RoHS Compliant

In conclusion, the ON Semiconductor NIS5131E2 represents a state-of-the-art solution for circuit protection, providing a compact, reliable, and efficient means of safeguarding electronic systems from the perils of overcurrent conditions.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $14.3383

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess