EN
  • EN
  • DE

GTL2002DC,125

Part No GTL2002DC,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 2BIT BI-DIREC OD 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Win Source Part Number 098639-GTL2002DC,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GTL2002DC,125 CAD Model

Description

The GTL2002DC,125 is a state-of-the-art bidirectional voltage-level translator manufactured by NXP Semiconductors. Designed to address the needs of multi-voltage systems, this device provides a seamless interface between 2.5V, 3.3V, and 5V voltage nodes, making it a versatile solution for a wide array of applications, including mobile phones, PDAs, computers, and other electronic systems where voltage-level translation is essential.

Key Features

  • Two-Bit Bidirectional Translation: The GTL2002DC,125 is capable of translating two bits simultaneously, allowing for efficient data transfer between different voltage domains.
  • Low-Voltage Operation: With the ability to operate at a minimum of 1.0V on the A port and 1.8V on the B port, this device supports low-voltage applications, helping to reduce overall power consumption.
  • High-Speed Signal Propagation: The device is optimized for high-speed signal propagation with minimal signal distortion, ensuring reliable communication between ICs operating at different voltage levels.
  • No Direction-Control Signal Needed: The GTL2002DC,125 features an automatic direction sensing, which eliminates the need for an external direction-control signal, simplifying circuit design and reducing pin count.
  • Flow-Through Design: The pinout of the GTL2002DC,125 is designed to facilitate PCB layout with a direct path from input to output, minimizing signal skew and propagation delay.

Applications

  • Interface translation between different voltage logic levels
  • Level shifting for SD cards, SIM cards, and other memory interfaces
  • Hot-swapping and hot-docking applications
  • Bus isolation and protection
  • General-purpose logic-level translation

Technical Specifications

The GTL2002DC,125 comes in a small, leadless 8-pin HVSON package, which is ideal for space-constrained applications. It is specified for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The device also includes over-voltage tolerant I/Os, which can handle up to 5.5V, providing additional protection for connected components.

For engineers and designers looking for a robust and flexible voltage-level translation solution, the NXP GTL2002DC,125 offers an excellent balance of performance, power efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess