EN
  • EN
  • DE

SN74LS280NS

Part No SN74LS280NS
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-BIT GEN/CHKER 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 544 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934631-SN74LS280NS
Ultra Librarian 3D Model Ultra Librarian SN74LS280NS CAD Model

Description

The SN74LS280NS from Texas Instruments is a versatile integrated circuit designed for use in digital systems to generate and check parity. Parity is a common error-detection technique used in digital communication and storage to enhance data integrity. The SN74LS280NS is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Functionality: The device features a 9-bit odd/even parity generator/checker. It can be used to generate a parity bit for a set of input data or to check the parity for a given set of data along with an existing parity bit.
  • Logic Family: The SN74LS280NS belongs to the 74LS logic family, which is characterized by its low power consumption and high-speed operation.
  • Package: It comes in a 14-pin SOP (Small Outline Package), which is suitable for surface-mount technology, offering a compact footprint on printed circuit boards.
  • Supply Voltage: It operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Operating Temperature: The device is designed to operate within a temperature range of 0°C to 70°C, making it reliable for commercial-grade applications.

Applications

The SN74LS280NS is widely used in computer systems, data communication equipment, and other digital applications where data integrity is crucial. It is particularly useful in:

  • Data transmission systems for error detection
  • Memory systems to ensure the correctness of stored data
  • Microprocessor interfaces as part of data integrity checking mechanisms

In conclusion, the SN74LS280NS from Texas Instruments is a reliable and essential component for any system where error detection and data integrity are of paramount importance. Its low power consumption, combined with its high-speed operation, makes it an excellent choice for designers looking to optimize their digital systems for both performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Advanced Micro Devices
9 INPUT PARITY GENERATOR/CHECKER
Lowest to $5.7685
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.5542
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7305 $51.1350
170+ $0.5994 $101.8980
260+ $0.5807 $150.9820
360+ $0.5619 $202.2840
465+ $0.5432 $252.5880
620+ $0.4870 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess