EN
  • EN
  • DE

SBTC-2-20X+

Part No SBTC-2-20X+
Manufacturer Mini-Circuits
Catalog OEM Parts ( S )
Description Rf Pwr Dvdr 200MHZ-2GHZ 6SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091398-SBTC-2-20X+
Categories OEM Parts( S )
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBTC-2-20X+ CAD Model

Description

The SBTC-2-20X+ is a Surface Mount Technology (SMT) Bias Tee, manufactured by Mini-Circuits. Bias Tees are used to apply DC bias to an RF signal without disrupting the RF signal's integrity. This particular model is designed for a frequency range of 0.4 to 20 GHz.

Applications

  • Biasing of amplifiers
  • Biasing of lasers
  • Biasing of photodiodes
  • Testing and measurement setups
  • Broadband communication systems

Features

  • Wide bandwidth (0.4 to 20 GHz)
  • Low Insertion Loss
  • High Isolation
  • Excellent Return Loss
  • Small Surface Mount Package

Benefits

  • Allows for efficient DC biasing of RF components
  • Maintains RF signal integrity with minimal disruption
  • Simplifies circuit design and reduces component count
  • Enables broadband operation in various RF applications
  • Compact size facilitates integration into dense circuit boards

The SBTC-2-20X+ is designed to provide a stable and clean DC bias to RF circuits while minimizing insertion loss and maintaining good isolation between the RF and DC ports. The wide bandwidth makes it suitable for a variety of applications requiring DC biasing over a broad frequency range.

Technical Specifications:

  • Frequency Range: 0.4 to 20 GHz
  • Insertion Loss: (Consult Mini-Circuits datasheet for specific value)
  • Isolation: (Consult Mini-Circuits datasheet for specific value)
  • Return Loss: (Consult Mini-Circuits datasheet for specific value)
  • DC Current: (Consult Mini-Circuits datasheet for specific value)
  • DC Voltage: (Consult Mini-Circuits datasheet for specific value)
  • Package Style: Surface Mount

The SBTC-2-20X+'s surface mount package makes it easy to integrate into automated assembly processes. For detailed performance specifications and application notes, refer to the official Mini-Circuits datasheet for this part number.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4584 $155.0016
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess