EN
  • EN
  • DE

TAS2780RYAR

Part No TAS2780RYAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 25-W, DIGITAL INPUT, 4.5-V TO 23 / Amplifier IC 1-Channel (Mono) Class D 30-VQFN-HR (4x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 8Ohm
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 30-VQFN-HR (4x3.5)
Package / Case 30-VFQFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357274-TAS2780RYAR
Ultra Librarian 3D Model Ultra Librarian TAS2780RYAR CAD Model

Description

Product Overview: TAS2780RYAR by Texas Instruments

The TAS2780RYAR is a state-of-the-art audio amplifier from the renowned semiconductor manufacturer Texas Instruments. Designed for use in a variety of audio applications, this compact, mono, digital-input Class-D amplifier integrates advanced features to deliver high-quality sound with exceptional efficiency.

Key Features

  • Audio Performance: With a focus on audio clarity, the TAS2780RYAR provides a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring a pristine audio experience for the listener.
  • Power Efficiency: As a Class-D amplifier, it boasts excellent power efficiency, making it ideal for battery-powered devices where extended playtime is crucial.
  • Advanced Integration: The device comes with integrated digital audio processing features, including an onboard Digital Signal Processor (DSP) that allows for fine-tuning of the audio output through equalization and dynamic range control.
  • Compact Size: Its small footprint allows for easy integration into space-constrained applications, such as portable speakers and personal audio devices.
  • Versatility: The TAS2780RYAR supports multiple audio formats and interfaces, making it a versatile choice for a broad range of audio systems.

Applications

The TAS2780RYAR is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Home Entertainment Systems
  • Active Speaker Systems

Technical Specifications

With an impressive array of technical specifications, the TAS2780RYAR stands out in the market:

  • Supply Voltage Range: 3.6V to 4.5V
  • Output Power: Up to 15W (at 4Ω load)
  • Dynamic Range: >100dB
  • Sampling Rate Support: Up to 192kHz

Overall, the TAS2780RYAR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4183 $51.2745
36+ $2.8047 $100.9692
56+ $2.7171 $152.1576
77+ $2.6294 $202.4638
99+ $2.5418 $251.6382
132+ $2.2789 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess