EN
  • EN
  • DE

LP2951ACDR2G

Part No LP2951ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 29V5V 0.1A 8-Pin SOIC N T/R / IC REG LDO 5V/ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V (5V)
Maximum Output Voltage 30V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.235 V to 30 V
Voltage - Dropout (Typical) 0.35V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019754-LP2951ACDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Consumer Electronics
Family Name LP2951
Introduction Date June 11, 2002
ECCN EAR99
Country of Origin China, Philippines, Spain
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LP2951ACDR2G CAD Model

Description

ON Semiconductor LP2951ACDR2G Voltage Regulator

The LP2951ACDR2G from ON Semiconductor is a versatile, low dropout voltage regulator that offers the flexibility and reliability required for a wide range of applications. This integrated circuit is designed to deliver a stable and precise output voltage, ensuring optimal performance for your electronic devices.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage range from 1.24V to 29V, which allows for high customization based on the specific needs of the application.
  • Low Dropout Voltage: It boasts a low dropout voltage, which means it can regulate output voltage effectively even when the input-to-output differential is small, enhancing the efficiency of the system.
  • Current and Thermal Limiting: Built-in current limiting and thermal shutdown features protect the device and the application from damage due to overcurrent and overheating conditions.
  • High Accuracy: The LP2951ACDR2G offers high accuracy with a tight output voltage tolerance, which is essential for sensitive electronic applications requiring precise voltage regulation.
  • Low Quiescent Current: The regulator is designed with low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Stable with Low-ESR Capacitors: The device is stable with low equivalent series resistance (ESR) capacitors, which reduces the overall component count and system cost.

Applications

The LP2951ACDR2G is ideal for use in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Consumer electronics
  • Automotive systems
  • Portable communication devices
  • Power supplies

Its compact SMD packaging allows for efficient use of board space, making it a preferred choice for space-constrained applications. With its robust design and comprehensive feature set, the LP2951ACDR2G from ON Semiconductor is a reliable solution for your voltage regulation needs, ensuring consistent performance and longevity of your electronic products.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1815 $50.8200
675+ $0.1489 $100.5075
1,040+ $0.1443 $150.0720
1,435+ $0.1396 $200.3260
1,855+ $0.1350 $250.4250
2,480+ $0.1210 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,287 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess