EN
  • EN
  • DE

SY100E160JC

Part No SY100E160JC
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC GEN/CHKER 12-BIT 28PLCC  /  Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100E
Package Bulk
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E160
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257176-SY100E160JC
Ultra Librarian 3D Model Ultra Librarian SY100E160JC CAD Model

Description

The SY100E160JC from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the demanding needs of today's complex digital systems. This device is part of Microchip's family of high-speed logic integrated circuits, which are renowned for their reliability and cutting-edge performance.

Key Features

  • High-Speed Operation: The SY100E160JC is capable of operating at exceptional speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be power-efficient, which is crucial for minimizing heat generation and power usage in dense circuit designs.
  • 5V Power Supply: The device operates on a 5V power supply, which is standard in many digital systems, allowing for easy integration without the need for additional power regulation components.
  • Temperature Range: It is built to withstand industrial temperature ranges, ensuring reliable performance under varying environmental conditions.
  • Package Type: The SY100E160JC comes in a PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and high reliability.

Applications

This versatile IC can be used in a wide range of applications, including but not limited to:

  • High-speed communication systems
  • Data processing units
  • Automated test equipment
  • Precision timing circuits
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY100E160JC is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service. With its combination of speed, power efficiency, and reliability, the SY100E160JC is an excellent choice for designers looking to enhance the performance and capability of their digital systems.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $33.1153
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATOR/
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
Parity Generator
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess