EN
  • EN
  • DE

LT3572EUF#TRPBF

Part No LT3572EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER PIEZO DUAL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Half Bridge (4)
Applications Piezo Devices
Interface PWM
Load Type Inductive, Capacitive
Technology Bipolar
Current - Output / Channel 900mA
Supply Voltage (V) 2.7V ~ 10V
Voltage - Load 5V ~ 40V
Temperature Range - Operating -40°C ~ 125°C
Features Slew Rate Controlled
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series LT3572
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812267-LT3572EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3572EUF#TRPBF CAD Model

Description

The LT3572EUF#TRPBF is a versatile and innovative dual full-bridge piezo driver designed by Linear Technology, a company known for its high-performance analog integrated circuits. This compact and efficient component is ideal for driving both unipolar and bipolar piezoelectric, ceramic, and MEMS devices.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.7V to 10V input voltage range, accommodating various power supplies and ensuring compatibility with a wide array of applications.
  • Integrated Boost Converter: It features an integrated boost DC/DC converter, which provides a high voltage for piezo drive up to 45V from a low voltage input.
  • Dual Full-Bridge Outputs: The LT3572EUF#TRPBF can drive two piezoelectric loads simultaneously with its dual full-bridge outputs, offering flexibility in dual-axis control systems or multiple device driving.
  • Adjustable Switching Frequency: The switching frequency is adjustable via an external resistor, giving designers control over the frequency to optimize for efficiency and minimize external component size.
  • Low Noise Operation: The device is designed for low noise operation, which is critical for precision applications such as medical imaging or high-resolution printing.

Applications

The LT3572EUF#TRPBF is suited for a variety of applications, including but not limited to:

  • Piezoelectric Positioners
  • Microfluidic Pump Controllers
  • Print Head Drivers
  • Non-impact Printers
  • MEMS Actuator Drivers

Package and Availability

The device is available in a compact 24-lead QFN package, ensuring a minimal footprint on the PCB. Its part number, LT3572EUF#TRPBF, indicates that it is offered in tape and reel packaging suitable for automated assembly processes, enhancing manufacturing efficiency.

Conclusion

With its robust feature set and flexible application range, the LT3572EUF#TRPBF from Linear Technology stands out as a highly reliable and efficient solution for driving piezoelectric and other similar devices. Its integration and performance make it a preferred choice for designers looking to optimize their systems for precision and control.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess