EN
  • EN
  • DE

SNJ54S280W

Part No SNJ54S280W
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 54S280 9-BIT ODD/EVEN PARITY GEN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1154019-SNJ54S280W
Ultra Librarian 3D Model Ultra Librarian SNJ54S280W CAD Model

Description

The SNJ54S280W is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This product is part of the 54S series, known for its reliability and durability, especially in demanding environments.

Key Features

  • Military Specifications: The SNJ54S280W is manufactured to meet stringent military specifications, ensuring its performance under extreme conditions.
  • Logic Function: This device is a monolithic, high-speed, 9-bit parity generator/checker, which is used to create or verify parity bits, commonly used in digital communication and data storage systems.
  • Package Type: It comes in a ceramic flat package which provides excellent thermal properties and is well-suited for high-reliability applications.
  • Operating Temperature: The device is designed to operate over a wide temperature range, typically from -55°C to 125°C, making it ideal for use in harsh environments.

Applications

The versatility of the SNJ54S280W makes it suitable for various applications, including:

  • Communication systems where data integrity is crucial.
  • Industrial control systems that require robust error checking.
  • Military and aerospace electronics that operate in extreme conditions.
  • Complex computing systems where additional parity checking is necessary.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SNJ54S280W is no exception, and it comes with the assurance of TI's rigorous testing and validation processes. Customers can also benefit from Texas Instruments' extensive technical support and resources, ensuring seamless integration into their projects.

In summary, the SNJ54S280W from Texas Instruments represents a blend of performance, reliability, and versatility, making it a top choice for designers looking to incorporate a dependable parity generator/checker into their systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us
ON Semiconductor
LOG TTL PARITY CHCK 9BIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $33.1153
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1153 $66.2306
4+ $27.1716 $108.6864
6+ $26.3225 $157.9350
8+ $25.4733 $203.7864
11+ $24.6242 $270.8662
14+ $22.0769 $309.0766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,447 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess