EN
  • EN
  • DE

EV-VND7140AJ

Part No EV-VND7140AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VND7140AJ / VND7140AJ Power Switch Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VND7140AJ
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 772358-EV-VND7140AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VND7140AJ
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EV-VND7140AJ CAD Model

Description

    

STMicroelectronics EV-VND7140AJ Product Overview

    

The EV-VND7140AJ from STMicroelectronics is a state-of-the-art automotive-grade double-channel high-side driver integrated circuit (IC) designed to drive a wide range of loads with advanced power management capabilities. This product is part of the VIPower™ M0-7 series, which is renowned for its robustness and reliability, making it an ideal choice for automotive applications where performance and durability are critical.

    

Key Features

    
            
  • High-Side Switch Type: The EV-VND7140AJ is a high-side driver, meaning it connects the load to the power supply and controls it by applying or removing the ground.
  •         
  • Current Rating: It can handle continuous current up to 25A, making it suitable for a variety of high-power applications.
  •         
  • MultiSense Analog Feedback: The device provides precise feedback on critical parameters such as load current, voltage, and temperature, enabling sophisticated diagnostics and control.
  •         
  • Advanced Protection: The IC includes protections against over-temperature, overload, and short circuits to the battery or ground, ensuring the safety and longevity of the application.
  •         
  • Compliance: It is fully compliant with automotive standards, including those for electromagnetic compatibility (EMC).
  •     
    

Applications

    

The EV-VND7140AJ is versatile and can be used in a range of automotive applications, such as:

    
            
  • Headlight and rear light driving
  •         
  • Heating, Ventilation, and Air Conditioning (HVAC) systems
  •         
  • Engine and transmission control units
  •         
  • Electric power steering
  •         
  • Active suspension and ABS
  •     
    

Development Support

    

For ease of development and testing, STMicroelectronics provides comprehensive support for the EV-VND7140AJ, including evaluation boards and detailed technical documentation. Engineers can rapidly prototype and test their designs, significantly reducing time-to-market for automotive systems.

    

With its robust design, advanced features, and strong support, the EV-VND7140AJ is a reliable and efficient solution for driving high-power loads in automotive environments. It embodies STMicroelectronics' commitment to delivering high-performance, automotive-grade ICs that meet the stringent demands of the industry.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess