Products specifications

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Gate Driver
Utilized IC / Part MAX22702
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number MAX22702
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348474-MAX22702EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX22702EVKIT# CAD Model

Description

MAX22702EVKIT# Evaluation Kit from Maxim Integrated

The MAX22702EVKIT# is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX22702, a high-performance, isolated gate driver from Maxim Integrated. This evaluation kit is an essential tool for engineers and designers looking to explore the features and benefits of the MAX22702 for their power conversion and motor control applications.

The MAX22702 is an advanced isolated gate driver that offers a wide range of features designed to drive N-channel MOSFETs or IGBTs. It provides reinforced galvanic isolation between the input and output, ensuring safe operation in high-voltage environments. The device operates with an input voltage range of 3V to 5.5V, making it compatible with various logic levels.

The evaluation kit includes the evaluation board for the MAX22702, which comes fully assembled and tested. It facilitates easy access to all the critical pins and features of the gate driver, allowing for thorough testing and experimentation. The board is designed with connectors and jumpers for quick configuration and measurement of parameters such as propagation delay, pulse width distortion, and driver strength.

One of the standout features of the MAX22702 is its high CMTI (Common-Mode Transient Immunity) performance, which enhances system reliability by minimizing the risk of erroneous gate driver operation in noisy electrical environments. Additionally, the device includes UVLO (Under Voltage Lock Out) protection on both the input and output sides, ensuring the gate driver operates only when supply voltages are within specified limits.

The MAX22702EVKIT# also comes with comprehensive documentation, including a detailed user guide that provides setup instructions, a schematic diagram, bill of materials, and layout files. This information is invaluable for users who wish to customize the evaluation board or integrate the MAX22702 into their own designs.

In summary, the MAX22702EVKIT# from Maxim Integrated is a versatile and feature-rich evaluation kit that offers engineers a practical and efficient way to assess the performance of the MAX22702 isolated gate driver in real-world conditions. With its robust design and extensive documentation, the kit is an ideal starting point for developing advanced power management solutions.

You May Also Be Interested in

Intersil
EVAL BOARD FOR TW8826-LB3-GR
Need more? Email Us
ECAD model for TW8826-LB3-GR-EVAL
Diodes Incorporated
BOARD EVAL FOR QUAD VIDEO AMP / TRIPLE AND QUAD CHANNEL VIDEO AMPLIFIER EVALUATION BOARD
Need more? Email Us
ECAD model for ZXFV201EV
Pololu Corporation
EVAL BOARD FOR G5LE-14-DC12
Need more? Email Us
ECAD model for 2487
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Texas Instruments
EVAL MODULE FOR XIO2001 / XIO2001 Interface Development Kit
Need more? Email Us
ECAD model for XIO2001EVM
Exar Corporation
EVAL BOARD FOR XR16V554 68PLCC
Need more? Email Us
ECAD model for XR16V554IJ-0A-EVB
Adafruit Industries LLC
EVAL BOARD FOR MCP73831
Need more? Email Us
ECAD model for 1304
Texas Instruments
TPS2061EVM-290 / TPS2061 Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2061EVM-290
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention