EN
  • EN
  • DE
  • IT

ZXFV201EV

Part No ZXFV201EV
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR QUAD VIDEO AMP / TRIPLE AND QUAD CHANNEL VIDEO AMPLIFIER EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Main Purpose Video, Amplifier, Quad
Embedded No
Utilized IC / Part ZXFV201
Primary Attributes Current Feedback, 300MHz, 400V/us, ±5V
Secondary Attributes Gain of 1 or 2, 40mA Output
Supplied Contents Board(s)
Win Source Part Number 800441-ZXFV201EV
Popularity Medium
Supply and Demand Status Limited
Family Name ZXFV201EV
Introduction Date April 30, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXFV201EV CAD Model

Description

The ZXFV201EV from Diodes Incorporated is a state-of-the-art voltage feedback amplifier designed to cater to a wide range of applications requiring high-speed signal conditioning with low power consumption. This precision amplifier is an ideal choice for designers looking to enhance system performance in consumer electronics, industrial control systems, and communication devices.

Key Features

  • High-Speed Operation: The ZXFV201EV offers a fast settling time, ensuring quick response to signal changes, which is critical for high-speed data acquisition and processing.
  • Low Power Consumption: With energy efficiency in mind, this amplifier operates with minimal power, making it suitable for battery-powered devices and applications where power availability is a concern.
  • High Precision: The device provides excellent accuracy and linearity, which is essential for precision measurement and control systems.
  • Wide Supply Range: The ZXFV201EV can operate with a wide range of supply voltages, offering flexibility in various system designs and ensuring compatibility with other components.
  • Robust Temperature Performance: It maintains stable performance across a broad temperature range, making it reliable in environments with fluctuating temperatures.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications
  • Data Acquisition Systems
  • Active Filtering
  • Signal Conditioning

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXFV201EV is built with the industry's stringent standards, ensuring both quality and reliability. This product is tested thoroughly to make sure it meets the performance requirements for a wide variety of applications.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated website or contact their customer support team. The ZXFV201EV is not just a component; it's a solution to your signal processing challenges, encapsulating precision, efficiency, and versatility in one compact package.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
Infineon Technologies
OPTIGA TRUST E EVAL KIT
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15ABFP4RGB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-F-1.8
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 150V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess