EN
  • EN
  • DE
  • IT

AP22908CN4-EVM

Part No AP22908CN4-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR AP22908 / AP22908 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Diodes Incorporated
Package Box
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part AP22908
Supplied Contents Board(s)
Base Product Number AP22908
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348944-AP22908CN4-EVM
Ultra Librarian 3D Model Ultra Librarian AP22908CN4-EVM CAD Model

Description

The AP22908CN4-EVM from Diodes Incorporated is a state-of-the-art evaluation module designed to facilitate the assessment and development of the AP22908 load switch. This compact and efficient module is an essential tool for engineers and designers looking to integrate the AP22908 into their power management solutions.

Key Features

  • High-Accuracy Current Limiting: The AP22908CN4-EVM provides precise current limiting, ensuring protection against overcurrent conditions which is vital for the longevity and stability of electronic components.
  • Low On-Resistance: Featuring a low on-resistance, the module ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: The quick output discharge capability enables the fast turn-off of the output load, thereby improving system response and protecting downstream components.
  • User-Friendly Interface: With a user-friendly interface, the evaluation module allows for easy experimentation and modification to suit various application requirements.
  • Compact Design: The small footprint of the AP22908CN4-EVM makes it ideal for testing in space-constrained applications, without compromising on performance.

Applications

The AP22908CN4-EVM is suitable for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Power management systems
  • Battery-operated equipment
  • Smart home and IoT devices

Technical Specifications

The AP22908CN4-EVM boasts an impressive set of technical specifications that make it a versatile choice for evaluating the AP22908 load switch. It operates over a wide input voltage range and has a built-in thermal shutdown feature for additional protection. The module also includes an enable input that allows for simple on/off control, making it easy to integrate into existing systems.

Conclusion

The AP22908CN4-EVM from Diodes Incorporated is an invaluable tool for developers looking to leverage the advantages of the AP22908 load switch. With its robust feature set, versatile applications, and user-friendly design, it represents an excellent investment for professionals aiming to optimize their power management solutions.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us
Infineon Technologies
BTS3050EJ DEMOBOARD
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2301
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 150V
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-F-1.8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess