EN
  • EN
  • DE

EV-VN7140AS

Part No EV-VN7140AS
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN7140AS
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799134-EV-VN7140AS
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VN7140AS
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VN7140AS CAD Model

Description

EV-VN7140AS Evaluation Board by STMicroelectronics

The EV-VN7140AS from STMicroelectronics is a state-of-the-art evaluation board designed for testing the capabilities and performance of the VN7140AS high-side driver. This compact, robust evaluation tool is tailor-made for automotive and industrial applications, providing engineers with a convenient platform to accelerate the development of their projects.

At the heart of the EV-VN7140AS is the VN7140AS-E, an automotive-grade high-side driver integrated in an ECOPACK®-compliant package. It is designed to drive resistive, inductive, and capacitive loads, offering a broad range of applications from controlling simple lights to more complex loads such as motors and other actuators.

Key Features of the EV-VN7140AS:

  • Integrated VN7140AS high-side driver: The board comes equipped with the VN7140AS chip, which features an RDS(on) of only 40 mΩ, ensuring efficient power management and reduced heat dissipation.
  • Robust Load Management: Capable of handling high current loads up to 25 A, the EV-VN7140AS is well-suited for a variety of high-power applications.
  • Multi-Load Compatibility: The evaluation board can drive a wide range of loads, including LEDs, motors, relays, and other actuators, making it highly versatile for different design needs.
  • Diagnostic Functions: The VN7140AS comes with built-in diagnostic features for detecting open-load, overload, and overtemperature conditions, providing critical feedback for system protection and reliability.
  • Simple User Interface: The evaluation board includes convenient connectors and jumpers for easy interfacing and configuration, allowing for quick setup and modification.
  • Protection Features: The VN7140AS integrates protection against overvoltage, undervoltage, loss of ground, and loss of VCC, ensuring the longevity and safety of the system under test.

The EV-VN7140AS evaluation board is an indispensable tool for engineers and designers looking to explore the functionalities and advantages of the VN7140AS high-side driver. Whether it's for prototyping or in-depth analysis, this evaluation board delivers the flexibility and performance needed to drive innovation in automotive and industrial control systems.

With its comprehensive set of features and robust design, the EV-VN7140AS from STMicroelectronics is your go-to platform for developing sophisticated and reliable high-side driving solutions.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess