EN
  • EN
  • DE

TPIC8101EVM

Part No TPIC8101EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Interface
Function Sensor
Utilized IC / Part TPIC8101
Supplied Contents Board(s)
Base Product Number TPIC8101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 797835-TPIC8101EVM
Ultra Librarian 3D Model Ultra Librarian TPIC8101EVM CAD Model

Description

The TPIC8101EVM from Texas Instruments is a comprehensive evaluation module designed to showcase the capabilities of the TPIC8101 Knock Sensor Signal Conditioner. The TPIC8101EVM is an essential tool for engineers and designers who aim to integrate the TPIC8101 into automotive knock detection systems and other applications requiring advanced signal conditioning.

Key Features

  • Integrated Signal Processing: The TPIC8101EVM features the TPIC8101 IC, which includes a band-pass filter, an operational amplifier, and a comparator to process signals from piezoelectric sensors effectively.
  • Adjustable Filter Frequencies: Users can adjust the filter frequencies to match the specific requirements of the application, ensuring optimal performance and flexibility.
  • Diagnostics and Protection: The module includes diagnostic functions and protection features, such as under-voltage lockout and output short-circuit protection, to ensure reliable operation under various conditions.
  • Easy-to-Use Interface: The evaluation module provides a user-friendly interface, making it simple to connect to existing systems and evaluate the functionality of the TPIC8101 IC.
  • Robust Design: Designed with automotive applications in mind, the TPIC8101EVM is built to withstand the harsh environments typically encountered in vehicular contexts.

Applications

The TPIC8101EVM is ideally suited for use in automotive knock detection systems, where precise and reliable signal conditioning is crucial. It can also be used in a variety of other applications that require the processing of signals from piezoelectric sensors, such as industrial monitoring systems and smart sensing solutions.

Support and Resources

Texas Instruments provides extensive support and resources to assist users with the TPIC8101EVM. This includes detailed documentation, application notes, and reference designs to help accelerate the development process and ensure successful integration of the TPIC8101 into your project.

With its advanced features and comprehensive support, the TPIC8101EVM from Texas Instruments stands out as a valuable tool for engineers seeking to enhance their signal processing capabilities in automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess