EN
  • EN
  • DE

MIC4575-3.3WUTR

Part No MIC4575-3.3WUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 24V Step Down Single-Out 3.3V 1A 6-Pin(5+Tab) TO-263 T/R / IC REG BCK BST 3.3V 1.7A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.7A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 058701-MIC4575-3.3WUTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Communications & Networking, Industrial
Family Name MIC4575-3.3WU
Introduction Date January 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC4575-3.3WUTR CAD Model

Description

Microchip Technology's MIC4575-3.3WUTR

The MIC4575-3.3WUTR is a robust and efficient buck regulator integrated circuit (IC) from Microchip Technology, designed to provide a reliable power management solution for a wide range of applications. This voltage regulator IC is capable of stepping down higher voltages to a fixed 3.3V output with excellent accuracy and stability.

Constructed with advanced semiconductor technology, the MIC4575-3.3WUTR is part of the MIC4575 series, known for their easy-to-use and versatile features. This specific model comes in a convenient surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

Key Features of MIC4575-3.3WUTR:

  • Output Voltage: Fixed at 3.3V, which is a common voltage requirement for digital circuits, microcontrollers, and other logic devices.
  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 24V with minimal power loss, ensuring efficient operation and reduced thermal footprint.
  • Output Current: Can deliver up to 3A of continuous output current, making it suitable for powering a variety of components.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 200kHz, allowing flexibility in balancing efficiency and component size.
  • Low Dropout Operation: Offers low dropout performance, which is essential for applications that require a stable output voltage even when the input voltage is close to the output voltage.

The MIC4575-3.3WUTR is an ideal choice for designers looking for a reliable and efficient voltage regulator for their power-sensitive designs. Whether it's for consumer electronics, telecommunications, or industrial systems, this buck regulator ensures a stable power supply while minimizing energy waste. Its robust design and comprehensive protection features make it a durable and safe option for a variety of electronic applications.

With Microchip Technology's reputation for quality and performance, the MIC4575-3.3WUTR is a component that offers both reliability and high performance, ensuring that your electronic projects operate smoothly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess