EN
  • EN
  • DE

TLV1391CDBVRG4

Part No TLV1391CDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.45 mm
Input Bias Current 250 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Length 2.9 mm
Max Input Current 250 nA
Maximum Operating Temperature 70 °C
Max Supply Current 150 µA
Max Supply Voltage 7 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 150 µA
Number of Channels 1
Number of Elements 1
Number of Pins 5
Output Current 20 mA
Output Current per Channel 600 µA
Packaging Tape & Reel (TR)
Quiescent Current 175 µA
Radiation Hardening No
Response Time 180 ns
RoHS Compliant
Thickness 1.2 mm
Weight 15.790684 mg
Width 1.6 mm
Win Source Part Number 1100128-TLV1391CDBVRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV1391CDBVRG4 CAD Model

Description

TLV1391CDBVRG4 - Texas Instruments Single Comparator

The TLV1391CDBVRG4 is a high-quality single voltage comparator from Texas Instruments, designed to provide a precise and reliable solution for a wide range of applications that require voltage level detection and signal conditioning. This comparator is part of the TLV1391 series and is well-suited for battery-powered and portable devices due to its low power consumption and wide operating voltage range.

Key Features:

  • Low Power Consumption: The TLV1391CDBVRG4 is optimized for low power operation, making it ideal for battery-operated devices. It consumes minimal power, which helps extend the battery life of portable applications.
  • Wide Supply Voltage Range: This comparator can operate over a wide supply voltage range from 2.7 V to 16 V, providing versatility in both single and dual supply operations. This feature allows for flexibility in various system designs.
  • Fast Response Time: With a typical response time of 300 ns, the TLV1391CDBVRG4 ensures rapid signal processing, which is crucial for real-time applications and systems that require quick decision-making capabilities.
  • Open-Collector Output: The open-collector output configuration allows for wired-AND connections and makes it easy to interface with other logic levels or to drive loads.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the comparator and ensures reliable operation even in precision applications.
  • Temperature Range: The TLV1391CDBVRG4 operates over an industrial temperature range of -40°C to +85°C, which ensures stable performance across diverse environmental conditions.
  • Packaging: It is available in a small, 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications:

The TLV1391CDBVRG4 is a versatile component that can be used in a variety of applications, including:

  • Threshold detectors and level shifters
  • Battery chargers and voltage monitors
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Switching power supplies
  • Motor control circuits

With its impressive feature set and Texas Instruments' reputation for high-quality components, the TLV1391CDBVRG4 is an excellent choice for engineers and designers looking for a reliable and efficient voltage comparator for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess