EN
  • EN
  • DE
  • IT

EVL6563S-250W

Part No EVL6563S-250W
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6563(250W)  /  L6563 Power Factor Correction Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6563
Primary Attributes 250W Power Factor Correction and Preregulator Combination
Supplied Contents Board(s)
Secondary Attributes Transition Mode and Active Tracking Boost Function
Base Product Number EVL6563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -497-10489,EVL6563S250W,497-10489
Standard Package 1
Win Source Part Number 1024664-EVL6563S-250W
Ultra Librarian 3D Model Ultra Librarian EVL6563S-250W CAD Model

Description

STMicroelectronics EVL6563S-250W Product Overview

The EVL6563S-250W is a robust and highly efficient power solution designed by STMicroelectronics, a leader in the semiconductor industry. This product is engineered to cater to a wide range of applications, requiring a reliable and high-performance power supply. It stands out for its compact design, making it suitable for space-constrained applications while delivering a powerful output of 250 watts.

Key Features

  • High Efficiency: The EVL6563S-250W boasts an exceptional efficiency rate, minimizing energy waste and ensuring optimal performance in various operating conditions.
  • Advanced Power Management: Equipped with sophisticated power management features, this product offers precise control over power delivery, enhancing the system's reliability and longevity.
  • Compact Size: Despite its powerful output, the EVL6563S-250W is designed to fit into tight spaces, making it an ideal choice for applications where real estate is at a premium.
  • Robust Protection Features: This power supply is built with multiple protection features, including over-voltage, over-current, and thermal protection, safeguarding the system against potential damage.

Applications

The versatility of the EVL6563S-250W allows it to be utilized in a myriad of applications. It is particularly well-suited for industrial systems, telecommunications equipment, and networking devices that require a stable and reliable power source. Additionally, its high efficiency and power density make it an excellent choice for server and storage systems where energy consumption and space are critical considerations.

STMicroelectronics' Commitment to Quality

As with all its products, STMicroelectronics ensures that the EVL6563S-250W meets the highest standards of quality and performance. The company's commitment to innovation and sustainability is reflected in this product, which is designed to deliver top-notch efficiency while reducing the environmental impact of electronic systems.

Whether for commercial, industrial, or advanced computing applications, the EVL6563S-250W from STMicroelectronics represents a dependable and efficient power solution that engineers and designers can trust to meet their stringent power requirements.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR SN65LVDS31/LVDS32 / SN65LVDS31, SN65LVDS32 LVDS, Serial to Parallel Interface Evaluation Board
Need more? Email Us
Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR BQ2450 / BQ24250 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADAU1772 / ADAU1772 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess