EN
  • EN
  • DE
  • IT

SOT89-3EV-VREG

Part No SOT89-3EV-VREG
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Microchip Technology
Product Status Obsolete
Channels per IC 1 - Single
Regulator Type Positive Fixed
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part SOT-89-3 Package
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283821-SOT89-3EV-VREG
Ultra Librarian 3D Model Ultra Librarian SOT89-3EV-VREG CAD Model

Description

The SOT89-3EV-VREG from Microchip Technology is a high-performance, low-dropout voltage regulator designed for a wide range of applications. This compact voltage regulator is housed in a SOT-89-3 package, which is known for its small footprint and ability to handle moderate power levels efficiently. The device is engineered to provide a stable output voltage with a low voltage drop, making it an ideal solution for systems that require a consistent power supply even when the input voltage fluctuates.

Key Features

  • Stable Output Voltage: The SOT89-3EV-VREG provides a highly stable output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: Its low dropout voltage helps in maintaining regulation even when the supply voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it from overheating and potential damage.
  • Current Limiting: An internal current limit feature protects the voltage regulator and the load from high current conditions.
  • Wide Operating Temperature: It can operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Package: The SOT-89-3 package is known for its thermal performance, making it a practical choice for applications where space and heat dissipation are concerns.

Applications

The versatility of the SOT89-3EV-VREG makes it an excellent choice for various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Portable battery-powered devices
  • Microcontroller power supplies

With its robust design and reliable performance, the SOT89-3EV-VREG voltage regulator from Microchip Technology is an essential component for designers looking for a compact, efficient, and stable power management solution.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess