EN
  • EN
  • DE

BQ24250EVM-150

Part No BQ24250EVM-150
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR BQ2450  /  BQ24250 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part BQ24250
Supplied Contents Board(s)
Base Product Number BQ24250
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names BQ24250EVM-150-ND,296-38389
Standard Package 1
Win Source Part Number 1006724-BQ24250EVM-150
Ultra Librarian 3D Model Ultra Librarian BQ24250EVM-150 CAD Model

Description

Introducing the BQ24250EVM-150 Evaluation Module from Texas Instruments

The BQ24250EVM-150 is a comprehensive evaluation system for the BQ24250, a highly efficient, single-cell, Li-ion battery charger from Texas Instruments. Designed to simplify the process of evaluating the capabilities of the BQ24250 charger IC, this evaluation module (EVM) is an essential tool for engineers and developers working on portable power management solutions.

Key Features of the BQ24250EVM-150

  • High-Efficiency Synchronous Switching Charger: The BQ24250 charger IC features a synchronous switching power FET architecture, providing high-efficiency charging which is crucial for extending battery life and reducing heat generation.
  • Integrated Power Path Management: This EVM supports power path management, allowing the system to be powered from the USB port or adapter while simultaneously charging the battery. This ensures uninterrupted operation of the device even when the battery is being charged.
  • USB Friendly: The BQ24250EVM-150 is designed to work with USB power specifications, making it ideal for devices that draw power from USB ports, such as smartphones, tablets, and other portable electronics.
  • Programmable Charge Parameters: The evaluation module allows for the programming of key parameters such as charge current, termination current, and input current limit, providing flexibility to work with a variety of battery sizes and chemistries.
  • LED Indicators: Onboard LEDs provide immediate visual feedback for charge status, fault conditions, and power good status, simplifying the process of monitoring and troubleshooting during evaluation.
  • Test Points and Jumpers: The EVM includes convenient test points and jumper settings, making it easy to configure and measure performance parameters directly on the board.

Applications of the BQ24250EVM-150

The versatility of the BQ24250EVM-150 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Wearable technology
  • Medical and healthcare devices
  • Any application requiring efficient single-cell Li-ion or Li-polymer battery charging

With the BQ24250EVM-150, Texas Instruments provides a robust platform for testing and validating the performance of the BQ24250 charger IC, ensuring a smooth and efficient design process for power management solutions in portable devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess