EN
  • EN
  • DE

SN65LVDS31-32EVM

Part No SN65LVDS31-32EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR SN65LVDS31/LVDS32 / SN65LVDS31, SN65LVDS32 LVDS, Serial to Parallel Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS, Serial to Parallel
Utilized IC / Part SN65LVDS31, SN65LVDS32
Supplied Contents Board(s)
Base Product Number 65LVDS31
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-9741,-SN65LVDS31-32EVM-NDR,-296-9741,296-9741-NDR,-296-9741-ND
Standard Package 1
Win Source Part Number 1013229-SN65LVDS31-32EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS31-32EVM CAD Model

Description

The SN65LVDS31-32EVM from Texas Instruments is an advanced evaluation module (EVM) designed to demonstrate the capabilities of the SN65LVDS31 and SN65LVDS32 devices, which are part of TI's high-speed differential line drivers and receivers family. This evaluation module is an essential tool for engineers and developers who are looking to explore the features and performance of these Low-Voltage Differential Signaling (LVDS) components in their applications.

Key Features

  • Integrated LVDS Devices: The EVM includes the SN65LVDS31 quad differential line driver and the SN65LVDS32 quad differential line receiver, allowing users to evaluate the complete communication channel.
  • High-Speed Operation: Both devices support high data rates, making the EVM suitable for applications that require fast data transmission, such as gigabit Ethernet, telecommunications, and computing.
  • Robust Signal Integrity: LVDS technology ensures low-voltage signaling with minimal electromagnetic interference (EMI) and power dissipation, which is crucial for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: The EVM can be powered by a wide range of supply voltages, accommodating various system requirements and simplifying integration.
  • Easy-to-Use Interface: With standard connectors and test points, the SN65LVDS31-32EVM provides a user-friendly interface for testing and evaluation.

Applications

The SN65LVDS31-32EVM is ideal for a variety of high-speed data transmission applications, including:

  • Telecommunications infrastructure
  • Data networking equipment
  • Computer peripherals and high-speed backplanes
  • Industrial control systems and automation
  • Video and multimedia interfaces

Support and Resources

Texas Instruments provides comprehensive support and resources for the SN65LVDS31-32EVM, including detailed documentation, reference designs, and technical support from TI's expert engineers. Users can access these resources on the Texas Instruments website to accelerate development and streamline the integration of the SN65LVDS31 and SN65LVDS32 devices into their projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess