EN
  • EN
  • DE

EVAL01-HMC830LP6GE

Part No EVAL01-HMC830LP6GE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Timing
Function PLL
Utilized IC / Part HMC830LP6GE
Primary Attributes Single Fractional-N PLL with VCO
Supplied Contents Board(s)
Base Product Number HMC830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8543.70.9860
Other Names -2735-EVAL01-HMC830LP6GE,1127-2912,505-EVAL01-HMC830LP6GE,EVAL01-HMC830LP6GE-ND,1127-2912-ND
Standard Package 1
Win Source Part Number 1024577-EVAL01-HMC830LP6GE
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC830LP6GE CAD Model

Description

Analog Devices Inc. EVAL01-HMC830LP6GE Evaluation Board

The EVAL01-HMC830LP6GE is a comprehensive evaluation board presented by Analog Devices Inc., designed specifically for the HMC830LP6GE, a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO). This product is a perfect solution for engineers and designers seeking to explore the capabilities and features of the HMC830LP6GE in their applications, such as telecommunications, data communications, aerospace, and test equipment.

The HMC830LP6GE is notable for its wide frequency range, low phase noise, and high output power. It operates across a frequency range of 25 MHz to 3000 MHz, ensuring versatile use in a multitude of RF and microwave applications. The integrated VCO within the PLL minimizes the need for external components, thus simplifying the design and reducing the overall solution footprint.

The evaluation board itself is user-friendly and comes equipped with all the necessary features to facilitate easy testing and integration. It includes SMA connectors that provide convenient access to the RF input and output, enabling quick connection to test equipment and other circuitry. Additionally, the board is designed with multiple supply voltage options to accommodate different system requirements.

For programming and control, the EVAL01-HMC830LP6GE board can be interfaced with a PC through the USB connection. Analog Devices provides a graphical user interface (GUI) software that allows users to configure the HMC830LP6GE with ease. This software enables the modification of various parameters such as frequency, phase noise, and output power, thus allowing for thorough evaluation and optimization of the PLL's performance in the intended application.

The board also features decoupling capacitors and other passive components that ensure optimal performance and stability of the HMC830LP6GE. With its robust layout and comprehensive design, the EVAL01-HMC830LP6GE evaluation board is an essential tool for engineers looking to harness the full potential of Analog Devices' cutting-edge PLL technology.

Whether it's for prototyping or performance testing, the EVAL01-HMC830LP6GE from Analog Devices Inc. provides a reliable and convenient platform to accelerate the development process and achieve a faster time-to-market for your RF and microwave solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess