EN
  • EN
  • DE

PIC18F15Q41-E/SO

Part No PIC18F15Q41-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000869-PIC18F15Q41-E/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Core Processor PIC
Speed 64MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18F15Q41-E/SO CAD Model

Description

Microchip Technology's PIC18F15Q41-E/SO

The PIC18F15Q41-E/SO from Microchip Technology is a versatile and powerful microcontroller designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This 8-bit MCU is part of the PIC18 Q41 family, which is known for its exceptional performance, robust feature set, and flexibility.

At the heart of the PIC18F15Q41-E/SO lies a high-performance RISC CPU with a clock speed of up to 64 MHz, providing the computational power necessary to handle complex tasks. The device comes with 32KB of Flash memory, allowing for ample program storage, and 4KB of RAM for efficient data handling and manipulation.

One of the standout features of this microcontroller is its advanced analog capability. It includes a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enabling sophisticated signal acquisition and processing right on the chip. This feature is particularly useful for sensor interfacing and real-time data analysis. Additionally, the microcontroller offers multiple communication interfaces, including I2C, SPI, and UART, making it easy to integrate into various systems and networks.

The PIC18F15Q41-E/SO is also equipped with Core Independent Peripherals (CIPs) that offload tasks from the CPU, allowing for deterministic response times and reduced power consumption. These peripherals include Configurable Logic Cells (CLCs), Complementary Waveform Generators (CWGs), and Multiple-output Capture Compare PWM modules (MCCPs) which provide a high level of functionality and customization for hardware-based control applications.

Packaged in a small 28-pin SOIC, the PIC18F15Q41-E/SO is ideal for space-constrained applications. Its Extended Temperature range ensures reliable operation in extreme environments, making it suitable for automotive and industrial applications that require robust performance under challenging conditions.

In summary, the PIC18F15Q41-E/SO is a feature-rich microcontroller that offers an optimal balance of performance, power efficiency, and flexibility, enabling engineers to design innovative and sophisticated systems across a broad spectrum of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess