Products specifications

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36
Manufacturer Rohm Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 125°C (TJ)
Mounting Surface Mount
Package 54-SOP (0.449", 11.40mm Width), 36 Leads
Case / Package SSOP-A54_36
Family Name BM6208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BM6208FS-E2DKR, BM6208FS-E2CT, BM6208FS-E2TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864436-BM6208FS-E2
Ultra Librarian 3D Model Ultra Librarian BM6208FS-E2 CAD Model

Description

The Rohm Semiconductor BM6208FS-E2 is a half-bridge (3) driver AC motors power MOSFET SSOP-A54_36 package.

  • Temperature Range: -20°C to 125°C
  • Package: reel-TR
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 1000
  • ECCN: EAR99
  • HTSUS code: 8542.39.0001
  • Suitable for: Use in various applications, including in the automotive industry, industrial equipment, and home appliances.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ECAD model for UPD16808GS-A
Texas Instruments
IC BRIDGE DRIVER PAR 16-DIP
Lowest to $29.5482
ECAD model for UC3717ANG4
Texas Instruments
IC SYNC BUCK NEXFET 8VSON / Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Lowest to $2.0517
ECAD model for CSD97395Q4MT
NXP / Nexperia
Lowest to $1.0517
ECAD model for TDA7073BP
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Lowest to $0.9504
ECAD model for MP86901-AGQT-P
Infineon Technologies
IC MOTOR DRIVER 500V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Lowest to $13.4525
ECAD model for IRSM505-025PA
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
Infineon Technologies
Synchronous Buck DC to DC Converter / MOSFET DRIVER 40IQFN
Lowest to $3.0128
ECAD model for TDA21220

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7231 $69.5079
21+ $6.3370 $133.0770
32+ $6.1389 $196.4448
44+ $5.9409 $261.3996
57+ $5.7428 $327.3396
76+ $5.1488 $391.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 267 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention