EN
  • EN
  • DE

CSD95410RRB

Part No CSD95410RRB
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description 90-A PEAK CONTINUOUS SYNCHRONOUS / Half Bridge Driver General Purpose Power MOSFET 41-VQFN-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Rds On (Typ) -
Current - Output / Channel -
Current - Peak Output -
Voltage - Supply 2.97V ~ 3.6V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Fault Protection Current Limiting, Over Current
Mounting Type Surface Mount
Package / Case 41-PowerTFQFN
Supplier Device Package 41-VQFN-CLIP (5x6)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1352431-CSD95410RRB
Ultra Librarian 3D Model Ultra Librarian CSD95410RRB CAD Model

Description

Introducing the CSD95410RRB from Texas Instruments

Experience the cutting-edge performance of the CSD95410RRB, a state-of-the-art power stage module designed and manufactured by the renowned Texas Instruments. This innovative product integrates the driver and FETs into a single package to provide a high-efficiency synchronous buck power stage. The CSD95410RRB is engineered to simplify design and improve system performance in applications requiring efficient power conversion.

Key Features

  • Optimized Power Solution: The CSD95410RRB features a NexFET™ power block that offers an optimized power solution by combining high-performance driver ICs with high-density power MOSFETs.
  • High-Efficiency: With a focus on efficiency, this power stage module boasts an impressive efficiency level that minimizes power loss and heat generation, thereby enhancing the reliability and longevity of your application.
  • Compact Design: The integration of components into a single package not only simplifies the design process but also saves valuable board space, making it an ideal choice for space-constrained applications.
  • Versatile Voltage Compatibility: The CSD95410RRB is designed to operate over a wide input voltage range, making it versatile for various applications, including servers, telecommunication equipment, and industrial systems.
  • Thermal Management: Advanced thermal management features ensure that the power stage module operates within safe temperature ranges, even under high load conditions.
  • Easy Implementation: With its integrated approach, the CSD95410RRB simplifies the implementation process, reducing design time and accelerating time-to-market for your products.

Applications

The CSD95410RRB is suitable for a broad range of applications where efficient power conversion is critical. It is particularly adept for use in:

  • Multi-phase servers and data center power supplies
  • High-performance computing and gaming
  • Telecommunication equipment
  • Industrial power systems

With its exceptional performance, high efficiency, and ease of use, the CSD95410RRB from Texas Instruments represents a superior choice for designers looking to enhance their power management solutions. Trust in Texas Instruments to deliver the quality and performance that modern electronic systems demand.

You May Also Be Interested in

ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7704 $51.9336
22+ $4.7347 $104.1634
33+ $4.5867 $151.3611
46+ $4.4388 $204.1848
59+ $4.2908 $253.1572
78+ $3.8469 $300.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,371 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess