EN
  • EN
  • DE

2SK33720TL

Part No 2SK33720TL
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 2MA 100MW SSSMINI-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Drain-Source Breakdown Voltage 20V
Current - Drain (Idss) @ Vds (Vgs=0) 107μA @ 2V
Current Drain (Id) - Max 2mA
Maximum Power Dissipation 100mW
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package SSSMini3-F1
Win Source Part Number 005999-2SK33720TL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK33720TL CAD Model

Description

Product Overview

The 2SK33720TL is a versatile N-channel MOSFET designed to deliver exceptional performance in demanding electronic applications. Known for its superior switching speed and power handling capabilities, this device effectively meets the needs of both industrial and commercial electronics sectors.

Features and Benefits

  • Superior Switching Performance: Provides quick response times making it ideal for fast-operating circuits.
  • High Power Density: Ensures robust performance while occupying minimal board space.
  • High Reliability: Constructed to endure high-stress environments, offering a long lifecycle.
  • Enhanced Energy Efficiency: With low conduction and switching losses, it supports energy-efficient designs.
  • Robust Return on Investment: Due to its durability and efficiency, it offers significant cost savings over the long term.

Applications

  • Consumer Electronics: Suitable for integration in devices like smartphones and laptops.
  • Automotive: Used within electronic control units (ECUs) for precise control.
  • Industrial Automation: Facilitates automated operations in industrial machinery.
  • Robotics: An essential component in robotic systems for power management and control.

Additional Details

The 2SK33720TL is crafted to align with modern electronic standards, emphasizing sustainability and reduced environmental impact. Its high-energy efficiency aligns well with green technologies, making it a relevant choice for future-oriented applications. Additionally, the ease of integration ensures minimal hassle during the design and production phases, keeping development cycles lean and effective.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3091 $58.1637
17+ $6.8180 $115.9060
27+ $6.6043 $178.3161
37+ $6.3918 $236.4966
47+ $6.1781 $290.3707
63+ $5.5394 $348.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess