EN
  • EN
  • DE

2SK1332-3-TL-E

Part No 2SK1332-3-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description NCH J-FET / JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855367-2SK1332-3-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK1332-3-TL-E CAD Model

Description

ON Semiconductor 2SK1332-3-TL-E Product Overview

The 2SK1332-3-TL-E is a high-performance N-Channel MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to offer efficient power management and switching with high-speed operation in various electronic applications. The device is well-suited for use in power supplies, DC-DC converters, motor drives, and other power-intensive applications.

Key Features

  • Low On-Resistance: The 2SK1332-3-TL-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: This MOSFET offers high-speed switching capabilities, which are essential for reducing switching losses in power conversion systems.
  • Low Drive Voltage: It operates at low drive voltages, making it compatible with low-voltage logic signals and helping to reduce power consumption.
  • Small Package: Encased in a compact TSMT3 package, the 2SK1332-3-TL-E saves valuable board space and is suitable for high-density circuit designs.

Electrical Characteristics

The 2SK1332-3-TL-E boasts impressive electrical characteristics that ensure reliable performance under varying conditions. With a continuous drain current of up to 10A and a drain-source voltage of 30V, this MOSFET can handle significant power levels. Its gate threshold voltage is in the range of 1.0V to 2.5V, which allows for easy control using standard logic levels.

Applications

Due to its robust performance and efficient operation, the 2SK1332-3-TL-E is an excellent choice for a wide range of applications, including:

  • Switching regulators
  • DC-AC inverters for solar power systems
  • High-efficiency DC-DC converters
  • Power management in portable and battery-powered devices
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SK1332-3-TL-E is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of various applications. Additionally, the device features inherent protection against electrostatic discharge (ESD), further enhancing its durability and lifespan.

Whether you are designing power circuits for consumer electronics, industrial systems, or automotive applications, the 2SK1332-3-TL-E from ON Semiconductor provides the efficiency, reliability, and performance needed to meet your power management requirements.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess