EN
  • EN
  • DE

MP8042DF-LF-Z

Part No MP8042DF-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER / 24V, 5A DUAL CHANNEL POWER HALF-BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Output Configuration Half Bridge (2)
Applications General
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 150 mOhm
Current - Peak Output 5A
Operating Supply Voltage 7.5 V ~ 24 V
Voltage - Load 7.5 V ~ 24 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOPF
Win Source Part Number 789206-MP8042DF-LF-Z
Popularity Medium
Supply and Demand Status Limited
Family Name MP8042
Introduction Date May 23, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MP8042DF-LF-Z CAD Model

Description

The Monolithic Power Systems MP8042DF-LF-Z is a power MOSFET designed for use in general applications.

  • Package: 20-TSSOP (0.173", 4.40mm Width) exposed pad
  • Input Voltage Range: 7.5V to 24V
  • Configuration: Half-Bridge (2)
  • Load Type: Inductive
  • Maximum Output Voltage: 24V
  • Peak Output Current: 5A
  • Fault Protection: Current Limiting, Over-Temperature, UVLO
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess