EN
  • EN
  • DE

DRV3946QPWPRQ1

Part No DRV3946QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTOMOTIVE 12-V CONTACTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306418-DRV3946QPWPRQ1
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge (H Bridge) Drivers
Manufacturer Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Output Configuration Half Bridge
Applications Relays, Solenoids
Interface SPI
Load Type Inductive
Rds On (Typ) 37mOhm LS, 57mOhm HS
Voltage - Supply 12V
Ultra Librarian 3D Model Ultra Librarian DRV3946QPWPRQ1 CAD Model

Description

  • AEC-Q100 qualified for automotive applications Temperature grade 1: –40°C to +125°C, TA
  • Functional Safety-Compliant targeted 1.Developed for functional safety applications<br />2.Documentation to aid ISO26262 system design up to ASIL C will be available 
  • Highly integrated solenoid driver targeted at automotive EV contactor relay and solenoid control applications<br />1.Integration of power supplies, current regulation, diagnostics, and safety functions 2.High-efficiency solenoid driving with configurable peak and hold current settings 3.Built-in-self-test and diagnostic functions for power supplies, interfaces, drivers, and monitors 4.Architecture for reliable operation with redundant power supplies, low-side and highside drivers, and secondary monitoring logic 
  • Up to 28-V (40-V abs. max) operating voltage 
  • Integrated modified half-bridge 1.For charging, recirculation and clamping 2.Typical RDS(ON): 37 mΩ (low-side), 57 mΩ (high-side)3.Quick Turn Off with integrated clamp circuits 4.High-side clamp with redundant low-side clamp 
  • Low-side load control by single wire connection  Allows external high-side switch for redundant shut-off 
  • ± 5% accurate Low and High-side current sense Analog load current feedback pin (IPROPI) 
  • Internal control mode: 1.Closed loop PWM current regulation 2.Configurable peak time, peak and hold currents 
  • External control mode: 1.Vary duty cycle at fixed PWM frequency 2.Vary PWM frequency at fixed duty cycle 
  • 4-wire, addressable, 24-bit SPI with CRC 1.Allows multiple devices to operate on same SPI<br />2.Can broadcast commands to multiple devices 
  • Comprehensive protection and diagnostics: 1.Device built-in-self-test 2.Load monitoring for open/short detection<br />3.Sensing loss of control during driver ON and OFF<br />4.Forced relay open for undercurrent or undervoltage<br />5.Redundant pin shut-off 6.Fault notification on nFAULT pin

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $12.3845
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess