EN
  • EN
  • DE

DS1088LU-02+T

Part No DS1088LU-02+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILL 2.048MHZ 8USOP / Silicon Oscillator 2.048MHz- 0.3124MHz to 133.3MHz Squarewave 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Reel package
Type Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 2.048MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772870-DS1088LU-02+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1088
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1088LU-02+T CAD Model

Description

The DS1088LU-02+T from Maxim Integrated is a versatile and precision-engineered electronic component designed to provide a stable and fixed-frequency clock signal that can be used in a wide array of digital applications. This low-power, spread-spectrum EconOscillator™ is a perfect solution for systems that require a reliable clock source with reduced electromagnetic interference (EMI).

Key Features

  • Fixed-Frequency Oscillator: The DS1088LU-02+T outputs a fixed frequency, making it ideal for clock generation in digital systems.
  • Spread-Spectrum Capability: With its spread-spectrum feature, this device helps to minimize EMI, a critical aspect in the design of electronic systems, particularly in environments with strict EMI regulations.
  • Low Power Consumption: Designed to be energy efficient, this oscillator operates with minimal power, making it suitable for battery-powered applications.
  • Compact SMD Package: The device comes in a small 8-pin μSOP package, which is beneficial for space-constrained applications.
  • Adjustable Frequency: The output frequency can be adjusted via an external resistor, providing design flexibility.
  • No External Components Required: This oscillator functions without the need for external capacitors or crystals, simplifying the design and reducing the bill of materials.

Applications

The DS1088LU-02+T is suitable for a variety of applications where a stable clock signal is crucial. These include:

  • Portable and consumer electronics
  • Embedded systems
  • Telecommunications
  • Networking equipment
  • Industrial controllers

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • Output Frequency: Factory-set to a specified value within a range
  • Temperature Range: Operates over an industrial temperature range
  • Package Type: 8-pin μSOP

Maxim Integrated's DS1088LU-02+T is an ideal choice for designers looking for an easy-to-use, low-power, and EMI-friendly clock source solution. Its precision and flexibility make it a valuable component in a broad spectrum of electronic products.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6864 $50.5920
75+ $1.3837 $103.7775
115+ $1.3405 $154.1575
155+ $1.2973 $201.0815
200+ $1.2540 $250.8000
270+ $1.1243 $303.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess