Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Intersil
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Both
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply 10.2V ~ 13.8V
Temperature Range - Operating 0°C ~ 85°C (TA)
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HIP1016
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 145748-HIP1016CB
Ultra Librarian 3D Model Ultra Librarian HIP1016CB CAD Model

Description

The HIP1016CB is a hot swap controller integrated circuit (IC) that falls under the power management category of PMICs. It is designed to protect electronic devices from voltage spikes and surges during power-on events.

  • Features: Latched fault and undervoltage lockout (UVLO) protection
  • Voltage Supply Range: 10.2V to 13.8V
  • Package: 8-SOIC
  • Installation: Surface mount
  • Application: General-purpose
  • Manufacturer: Intersil
  • Status: Active
  • Packaging: Bulk (20 pieces)

You May Also Be Interested in

Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention