EN
  • EN
  • DE

STK672-070-E

Part No STK672-070-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Stepping Motor Driver Output Current 1.5A | IC MOTOR DRIVER UNIPOLAR 15SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 1.7A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package 15-SIP Formed Leads
Supplier Device Package 15-SIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1261261-STK672-070-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-070-E CAD Model

Description

Product Overview: STK672-070-E by ON Semiconductor

The STK672-070-E is a highly-integrated stepping motor driver from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced module is designed to drive unipolar or bipolar stepping motors in full-step, half-step, quarter-step, and eighth-step modes, providing a versatile solution for a wide range of motor control applications.

Key Features

  • Integrated Motor Driver: The STK672-070-E integrates a power stage and a controller in a single package, reducing the component count and simplifying the design process.
  • Versatile Step Modes: It supports multiple stepping modes, allowing for precise control over motor speed and position.
  • High Voltage and Current Ratings: With an operating voltage range from 10V to 44V and output current capability of up to 1.5A, it is suitable for driving a wide variety of stepper motors.
  • Built-in Protection Features: The device includes thermal shutdown, overcurrent protection, and under voltage lockout to ensure safe and reliable operation.
  • Compact Design: The STK672-070-E comes in a compact 19-pin SIP package, making it ideal for applications where space is at a premium.

Applications

The STK672-070-E stepping motor driver is ideal for use in a range of applications, including but not limited to:

  • Office automation machines
  • Industrial equipment
  • Medical devices
  • Security systems
  • Home automation

Advantages

The integration of control and power stages in a single device not only saves space but also simplifies the motor control design, leading to faster time-to-market for products. Its ability to drive a variety of stepper motors with different step resolutions makes it a highly adaptable solution for designers looking to implement precise motor control in their systems.

ON Semiconductor's STK672-070-E stepping motor driver offers a balance of performance, ease of use, and reliability, making it an excellent choice for engineers and designers looking to optimize their motor control applications.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess