EN
  • EN
  • DE

MTD6502B-LC1-01

Part No MTD6502B-LC1-01
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.5V 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features - Motor Driver CMOS PWM 10-TDFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-TDFN (3x3)
Family Name MTD6502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928488-MTD6502B-LC1-01
Ultra Librarian 3D Model Ultra Librarian MTD6502B-LC1-01 CAD Model

Description

The MTD6502B-LC1-01 from Microchip Technology is a highly efficient, 3-phase brushless DC motor driver that is designed to simplify the implementation of BLDC motor control in a wide range of applications. This compact and robust driver is ideal for those looking to achieve smooth and reliable motor operation with minimal noise and maximum energy efficiency.

Key Features

  • Integrated Power Stages: The device includes six high-performance, low RDS(on) MOSFETs, ensuring efficient power conversion and motor operation.
  • 3-Phase Motor Control: Designed to control 3-phase BLDC motors, providing precise control for a variety of applications.
  • Advanced Commutation: Hall-sensor based commutation with advanced algorithms for smooth and efficient motor rotation.
  • High Voltage Operation: Capable of operating at voltages up to 28V, making it suitable for a range of industrial and consumer applications.
  • Programmable Current Limit: Built-in features for setting the maximum current limit to protect the motor and the driver from overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Ensures the device operates safely by shutting down the driver if the supply voltage drops below a safe threshold.
  • Thermal Shutdown Protection: Provides additional safety by turning off the device if it reaches an unsafe temperature.

Applications

The versatility of the MTD6502B-LC1-01 makes it an excellent choice for a multitude of applications, including but not limited to, computer cooling fans, HVAC systems, pumps, and other automation systems requiring reliable and efficient motor control.

Design Support

Microchip Technology offers comprehensive design support for the MTD6502B-LC1-01, including detailed datasheets, application notes, and reference designs. This support helps designers to reduce development time and ensure a successful product implementation.

In summary, the MTD6502B-LC1-01 motor driver is a testament to Microchip's commitment to providing advanced motor control solutions that meet the evolving needs of modern applications.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1422 $62.8210
125+ $0.9373 $117.1625
195+ $0.9080 $177.0600
265+ $0.8786 $232.8290
340+ $0.8494 $288.7960
460+ $0.7615 $350.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess