EN
  • EN
  • DE

SSL5231T/1J

Part No SSL5231T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER DIMMABLE 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 9.9V
Voltage - Supply (Maximum) 16V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 160°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812388-SSL5231T/1J
Ultra Librarian 3D Model Ultra Librarian SSL5231T/1J CAD Model

Description

Introducing the SSL5231T/1J from NXP Semiconductors

The SSL5231T/1J is a state-of-the-art LED driver IC designed by NXP Semiconductors, a leader in the technology space. This compact and efficient driver is specifically engineered to meet the demanding requirements of solid-state lighting systems. It is an ideal choice for applications such as general lighting, architectural lighting, and LED backlighting, thanks to its versatility and high performance.

Key Features

  • High Efficiency: The SSL5231T/1J is optimized for high efficiency, which helps in reducing energy consumption and heat dissipation in LED lighting applications.
  • Wide Input Voltage Range: This driver supports a broad input voltage range, making it suitable for various global voltage standards and ensuring flexibility in lighting design.
  • Integrated Protections: To ensure longevity and reliability, the SSL5231T/1J comes with integrated protections against over-temperature, over-voltage, and short-circuit conditions.
  • Dimming Capability: It offers smooth and flicker-free dimming options, which is essential for creating the right ambiance in different environments.
  • Compact Size: The small form factor of the SSL5231T/1J allows for its use in space-constrained applications without compromising on performance.

Technical Specifications

Parameter Value Topology Buck Input Voltage (min) 4.5V Input Voltage (max) 40V Output Current Adjustable Dimming Method PWM and Analog

With its robust design and advanced features, the SSL5231T/1J LED driver from NXP Semiconductors is an excellent choice for designers and manufacturers who are looking to enhance the performance and efficiency of their lighting solutions. By incorporating this driver into your products, you can ensure a high-quality lighting experience while also benefiting from the reliability and innovation that NXP is known for.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess