The MAX16814CAGP/VY+T is a high-performance, programmable LED driver designed by Maxim Integrated to cater to the demanding requirements of automotive, industrial, and architectural lighting systems. This device is engineered to provide a flexible and efficient solution for controlling high-brightness LEDs.
Key Features
- Integrated Four-Channel LED Driver: The MAX16814CAGP/VY+T integrates four independent PWM dimmable buck-boost LED drivers, enabling precise control over multiple LEDs or LED strings.
- Wide Input Voltage Range: This LED driver operates over a broad input voltage range, making it suitable for a variety of power supply conditions.
- High Dimming Ratio: With a high dimming ratio, it allows for smooth and deep dimming capabilities, essential for applications that require adjustable light output.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity.
- Programmable Switching Frequency: Users can program the switching frequency to optimize the driver for efficiency or to avoid interference with other system components.
Applications
- Automotive exterior and interior lighting
- Industrial lighting systems
- Commercial and residential architectural lighting
Product Specifications
Parameter
Value
Input Voltage Range
4.5V to 5.5V
Output Current
Up to 150mA per channel
Operating Temperature Range
-40°C to +125°C
Package
48-TQFN-EP
The MAX16814CAGP/VY+T is available in a compact 48-TQFN-EP package, optimized for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create sophisticated lighting solutions with ease of control and high energy efficiency.