EN
  • EN
  • DE
  • IT

RT8468GS

Part No RT8468GS
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 1A 7SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 1A 7-SOP
Manufacturer Richtek USA Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -RT8468GS, 1028-1243-2, 1028-1243-1, 1028-1243-6
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892544-RT8468GS
Ultra Librarian 3D Model Ultra Librarian RT8468GS CAD Model

Description

The RT8468GS is an obsolete LED Driver IC with 1 output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 1A 7-SOP.

  • Manufacturer: Richtek USA Inc.
  • Popularity: High
  • Available in: Reel - TR and 8-SOIC (0.154", 3.90mm Width), 7 Leads package
  • Mounting: Surface Mount technology
  • Temperature Range: -40°C ~ 125°C (TJ)

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Exar Corporation
Lowest to $4.2766
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $29.2470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6223 $65.3415
255+ $0.5109 $130.2795
395+ $0.4941 $195.1695
545+ $0.4787 $260.8915
700+ $0.4631 $324.1700
935+ $0.4153 $388.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess