EN
  • EN
  • DE

IML8684BP-ADJ-TR

Part No IML8684BP-ADJ-TR
Manufacturer Exar Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
RoHS State Request Verification
Win Source Part Number 759184-IML8684BP-ADJ-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IML8684BP-ADJ-TR CAD Model

Description

The IML8684BP-ADJ-TR, manufactured by Exar Corporation (now part of Renesas Electronics), is a high-efficiency, step-down (buck) LED driver designed for a wide range of lighting applications. It’s an adjustable constant current regulator that efficiently converts a higher voltage to a lower voltage while maintaining a constant current output, which is ideal for driving LEDs. The device features a wide input voltage range, adjustable output current, and several protection features to ensure reliable operation.

Applications

  • LED Backlighting: Used in LCD displays for televisions, monitors, and mobile devices.
  • General Lighting: Employed in LED-based general lighting applications like bulbs and tubes.
  • Automotive Lighting: Powers LED lights in automotive applications, such as headlights, taillights, and interior lighting.
  • Architectural Lighting: Used in LED-based architectural lighting systems for buildings and landscapes.
  • Portable Lighting: Powers LED lights in flashlights, headlamps, and other portable lighting devices.

Features

  • Adjustable Output Current: Allows the user to set the LED current for optimal brightness and efficiency.
  • High Efficiency: Minimizes power loss and heat generation, resulting in longer battery life and reduced operating costs.
  • Wide Input Voltage Range: Supports a broad range of input voltages, making it suitable for various power sources.
  • Overvoltage Protection (OVP): Protects the LED driver and LEDs from damage due to excessive input voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage to the LEDs and the driver itself.
  • Thermal Shutdown Protection (OTP): Shuts down the driver if the temperature exceeds a safe limit, preventing overheating.
  • Short-Circuit Protection (SCP): Protects the driver and LEDs from damage caused by a short circuit at the output.

Benefits

  • Precise LED Current Control: Ensures consistent brightness and color for LEDs.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Reliable Operation: Comprehensive protection features ensure safe and reliable operation.
  • Flexible Design: Adjustable output current allows for customization to meet specific application requirements.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The IML8684BP-ADJ-TR operates using a constant off-time control scheme. The switching frequency can be set using an external resistor. The device is typically available in a small surface-mount package. External components, such as inductors and capacitors, are required to complete the LED driver circuit. The adjustable output current is typically set using an external resistor connected to the feedback pin. It is RoHS compliant. This LED driver provides a robust and efficient solution for a variety of LED lighting applications, providing excellent performance and protection features.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8184 $61.0944
37+ $3.1324 $115.8988
58+ $3.0353 $176.0474
79+ $2.9372 $232.0388
102+ $2.8390 $289.5780
137+ $2.5456 $348.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess