EN
  • EN
  • DE

LA7995M-TLM-E

Part No LA7995M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CHARGE PUMP BASED DC-DC CONVERTE / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LA7995
Standard Package 567 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174680-LA7995M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA7995M-TLM-E CAD Model

Description

ON Semiconductor LA7995M-TLM-E Product Overview

The LA7995M-TLM-E is a high-performance, integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features and Benefits

  • High Integration: The LA7995M-TLM-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronics manufacturers.
  • Energy Efficiency: With ON Semiconductor's commitment to energy efficiency, this product is engineered to operate with minimal power consumption, making it ideal for battery-powered devices and applications where power saving is crucial.
  • Durability: Built to withstand harsh conditions, the LA7995M-TLM-E ensures long-term reliability and performance, which is essential for industrial and automotive applications that require robust components.
  • Compact Form Factor: The small footprint of the LA7995M-TLM-E allows for its use in space-constrained applications, enabling designers to create compact and sleek end-products.

Applications

The versatility of the LA7995M-TLM-E makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Power management solutions

Technical Specifications

The LA7995M-TLM-E boasts a comprehensive set of technical specifications designed to cater to advanced electronic systems:

  • Voltage range and power requirements tailored to industry standards
  • High-temperature operational capability for reliability in extreme environments
  • Compatibility with various microcontroller interfaces for seamless integration

Quality and Support

ON Semiconductor provides extensive support and documentation for the LA7995M-TLM-E, ensuring that customers have access to the resources needed to implement this component effectively. In addition, the product is manufactured under strict quality control standards, ensuring that each unit meets ON Semiconductor's high-quality benchmarks.

In summary, the LA7995M-TLM-E from ON Semiconductor is a compact, energy-efficient, and versatile integrated circuit that is well-suited for a variety of applications where performance and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3902 $65.7314
15+ $7.7050 $115.5750
24+ $7.4636 $179.1264
32+ $7.2234 $231.1488
42+ $6.9820 $293.2440
56+ $6.2601 $350.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess