EN
  • EN
  • DE

DRV8834PWP

Part No DRV8834PWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPOLAR 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 2.5V ~ 10.8V
Voltage - Load 2.5V ~ 10.8V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8834
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585917-DRV8834PWP
Ultra Librarian 3D Model Ultra Librarian DRV8834PWP CAD Model

Description

Introducing the DRV8834PWP Stepper Motor Driver from Texas Instruments

The DRV8834PWP from Texas Instruments is a highly integrated stepper motor driver designed to drive a bipolar stepper motor or a pair of DC brushed motors. It is a versatile and compact solution that is perfect for applications requiring precise motor control such as 3D printers, CNC machines, robotics, and office automation machines. With its advanced features and robust design, the DRV8834PWP ensures efficient and reliable operation in a wide range of industrial and consumer applications.

Key Features

  • Advanced Current Control: The DRV8834PWP employs an innovative current control scheme that allows for smooth and precise motor movement, which is essential for applications requiring fine position control.
  • Low RDS(ON) Outputs: The H-bridge motor driver features low RDS(ON) outputs, typically 305 mΩ, which translates to reduced power dissipation and improved thermal performance.
  • Wide Voltage Range: This motor driver operates from 2.5V to 10.8V, making it suitable for a variety of stepper motors and accommodating a broad range of power supplies.
  • Sleep Mode: Power consumption can be minimized with the sleep mode feature, which is particularly useful for battery-powered applications where power efficiency is critical.
  • Protection Features: It comes equipped with multiple protection features including overcurrent, short-circuit, under-voltage lockout, and over-temperature protection, ensuring the longevity and reliability of both the motor and the driver.
  • Package: The DRV8834PWP is offered in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal dissipation.

Applications

The DRV8834PWP is an ideal choice for a variety of applications, including:

  • Battery-powered toys
  • Point-of-sale machines
  • Textile machines
  • Automated blinds and doors
  • Medical devices and diagnostic equipment

With its precision, efficiency, and comprehensive protection features, the DRV8834PWP from Texas Instruments stands out as a superior choice for designers seeking a reliable and versatile motor control solution.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8191 $50.7438
44+ $2.3132 $101.7808
67+ $2.2409 $150.1403
93+ $2.1686 $201.6798
120+ $2.0963 $251.5560
160+ $1.8794 $300.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess